Texas Instruments Standard Linear and Logic 40MHz Logic IC 7801001RA

Description
Octal D-Type Flip-Flop, 40MHz, TTL, CDIP, -55 to 125C Product overview: 7801001RA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 40MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-7801001RA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Octal D-Type Flip-Flop, 40MHz, TTL, CDIP, -55 to 125C Product overview: 7801001RA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 40MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-7801001RA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40MHz Logic IC - 706-7801001RA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40MHz Logic IC
706-7801001RA
40MHz Logic IC 706-7801001RA
Octal D-Type Flip-Flop, 40MHz, TTL, CDIP, -55 to 125C Product overview: 7801001RA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 40MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-7801001RA can be used for catalog matching and distributor lookup.

Octal D-Type Flip-Flop, 40MHz, TTL, CDIP, -55 to 125C Product overview: 7801001RA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 40MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-7801001RA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-7801001RA
Product Name 40MHz Logic IC
Gate Type D-Type
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHC1G14GV-Q100,1CT-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
5 suppliers
Gates and Inverters - 54LS32DM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Logic Gates - 2222710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details