Manufacturer: AMIS
Category: Discrete Semiconductor Products - Thyristors - TRIACs
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Circuit: SPST-NC (1 Form B)
Current - Output High, Low: 24mA, 24mA; 12mA, 12mA
Voltage Supply Source: Dual ±
Voltage - Supply: 3V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Name | Discrete Semiconductor Products - Thyristors - TRIACs |