Texas Instruments Custom Parts - Custom Parts (0 - A) - 7604301EA 7604301EA

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1220193-7604301EA Length: 19.56 mm Contact Plating: Lead, Tin Operating Supply Voltage: 5 V Thickness: 4.57 mm Height: 5.08 mm Number of Bits: 4 Number of Pins: 16 High Level Output Current: -400 µA Low Level Output Current: 4 mA Width: 6.92 mm Categories: Custom Parts Case / Package: CDIP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: Binary Full Adder Max Operating Temperature: 125 °C
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1220193-7604301EA Length: 19.56 mm Contact Plating: Lead, Tin Operating Supply Voltage: 5 V Thickness: 4.57 mm Height: 5.08 mm Number of Bits: 4 Number of Pins: 16 High Level Output Current: -400 µA Low Level Output Current: 4 mA Width: 6.92 mm Categories: Custom Parts Case / Package: CDIP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: Binary Full Adder Max Operating Temperature: 125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 7604301EA - 1220193-7604301EA - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 7604301EA
1220193-7604301EA
Custom Parts - Custom Parts (0 - A) - 7604301EA 1220193-7604301EA
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1220193-7604301EA Length: 19.56 mm Contact Plating: Lead, Tin Operating Supply Voltage: 5 V Thickness: 4.57 mm Height: 5.08 mm Number of Bits: 4 Number of Pins: 16 High Level Output Current: -400 µA Low Level Output Current: 4 mA Width: 6.92 mm Categories: Custom Parts Case / Package: CDIP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: Binary Full Adder Max Operating Temperature: 125 °C

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1220193-7604301EA
Length: 19.56 mm
Contact Plating: Lead, Tin
Operating Supply Voltage: 5 V
Thickness: 4.57 mm
Height: 5.08 mm
Number of Bits: 4
Number of Pins: 16
High Level Output Current: -400 µA
Low Level Output Current: 4 mA
Width: 6.92 mm
Categories: Custom Parts
Case / Package: CDIP
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: Binary Full Adder
Max Operating Temperature: 125 °C

Buy Now
Specialty Logic - 7604301EA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialty Logic
7604301EA
Specialty Logic 7604301EA
Binary Full Adder with Fast Carry IC 16-CDIP

Binary Full Adder with Fast Carry IC 16-CDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Uncategorized Products Uncategorized Products
Product Number 1220193-7604301EA 7604301EA
Product Name Custom Parts - Custom Parts (0 - A) - 7604301EA Specialty Logic
Unlock Full Specs
to access all available technical data