Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017000-7603801EA
Packaging: Rail/Tube
Length: 19.56 mm
Contact Plating: Lead, Tin
Mounting: SMD (SMT)
Number of Inputs: 8
Operating Supply Voltage: 5 V
Power Dissipation: 55 mW
Thickness: 4.57 mm
Height: 5.08 mm
Number of Bits: 2
Number of Channels: 4
Number of Pins: 16
High Level Output Current: -1 mA
Number of Outputs: 4
Low Level Output Current: 12 mA
Width: 6.92 mm
Categories: OEM Parts(0-9)
Case / Package: CDIP
Alternative Parts (Cross-Reference): SN54LS257BJ; JM38510/30906BEA; SNJ54LS257BJ;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: Multiplexer, Mux
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1017000-7603801EA |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 7603801EA |