Manufacturer: Texas Instruments
Win Source Part Number: 198250-74LVTH16245AD
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Number of Elements: 2
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TVSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 198250-74LVTH16245ADGVRG4 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH16245ADGVRG4 |
| Package | 48-TVSOP |