Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH16245ADGVRE4 74LVTH16245ADGVRE4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1133260-74LVTH16245A DGVRE4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1133260-74LVTH16245A DGVRE4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH16245ADGVRE4 - 1133260-74LVTH16245ADGVRE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH16245ADGVRE4
1133260-74LVTH16245ADGVRE4
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH16245ADGVRE4 1133260-74LVTH16245ADGVRE4
Manufacturer: Texas Instruments Win Source Part Number: 1133260-74LVTH16245A DGVRE4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1133260-74LVTH16245ADGVRE4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1133260-74LVTH16245ADGVRE4
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH16245ADGVRE4
Unlock Full Specs
to access all available technical data

Similar Products

2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 2000 to 18000 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details