Texas Instruments Logic - Logic - Translators, Level Shifters - 74LVCH2T45GT 74LVCH2T45GT

Description
Manufacturer: Texas Instruments Win Source Part Number: 751544-74LVCH2T45GT Manufacturer Homepage: www.ti.com Reference case: QFN8 Reference Date Code: 1121+ Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 751544-74LVCH2T45GT Manufacturer Homepage: www.ti.com Reference case: QFN8 Reference Date Code: 1121+ Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - 74LVCH2T45GT - 751544-74LVCH2T45GT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - 74LVCH2T45GT
751544-74LVCH2T45GT
Logic - Logic - Translators, Level Shifters - 74LVCH2T45GT 751544-74LVCH2T45GT
Manufacturer: Texas Instruments Win Source Part Number: 751544-74LVCH2T45GT Manufacturer Homepage: www.ti.com Reference case: QFN8 Reference Date Code: 1121+ Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 751544-74LVCH2T45GT
Manufacturer Homepage: www.ti.com
Reference case: QFN8
Reference Date Code: 1121+
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 751544-74LVCH2T45GT
Product Name Logic - Logic - Translators, Level Shifters - 74LVCH2T45GT
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM207EARSZ-REEL - 860120-ADM207EARSZ-REEL - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details