Texas Instruments High-Performance Analog Gates and Inverters 74LVC1G332DCKRG4

Description
OR Gate IC 1 Channel SC-70-6
Request a Quote Datasheet
Description
OR Gate IC 1 Channel SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 74LVC1G332DCKRG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC1G332DCKRG4-ND
Gates and Inverters 74LVC1G332DCKRG4-ND
OR Gate IC 1 Channel SC-70-6

OR Gate IC 1 Channel SC-70-6

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74LVC1G332DCKRG4 - 1009270-74LVC1G332DCKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVC1G332DCKRG4
1009270-74LVC1G332DCKRG4
Logic - Logic - Gates and Inverters - 74LVC1G332DCKRG4 1009270-74LVC1G332DCKRG4
Manufacturer: Texas Instruments Win Source Part Number: 1009270-74LVC1G332DC KRG4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 3 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.5ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-6 Dimension: 6-TSSOP, SC-88, SOT-363 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1009270-74LVC1G332DCKRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 3
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.5ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-6
Dimension: 6-TSSOP, SC-88, SOT-363
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC GATE OR 1CH 3-INP SC70-6 Product overview: 74LVC1G332DCKRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G332DCKRG4 can be used for catalog matching and distributor lookup.

IC GATE OR 1CH 3-INP SC70-6 Product overview: 74LVC1G332DCKRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G332DCKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74LVC1G332DCKRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC1G332DCKRG4
Gates and Inverters 74LVC1G332DCKRG4
OR Gate IC 1 Channel SC-70-6

OR Gate IC 1 Channel SC-70-6

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC1G332DCKRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC1G332DCKRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC1G332DCKRG4
IC GATE OR 1CH 3-INP SC70-6

IC GATE OR 1CH 3-INP SC70-6

Supplier's Site
IC GATE OR 1CH 3-INP SC70-6 - 815-74LVC1G332DCKRG4 - Utmel Electronic Limited
Hong Kong, China
IC GATE OR 1CH 3-INP SC70-6
815-74LVC1G332DCKRG4
IC GATE OR 1CH 3-INP SC70-6 815-74LVC1G332DCKRG4
IC GATE OR 1CH 3-INP SC70-6

IC GATE OR 1CH 3-INP SC70-6

Supplier's Site
Logic - Gates and Inverters - 74LVC1G332DCKRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC1G332DCKRG4
Logic - Gates and Inverters 74LVC1G332DCKRG4
IC GATE OR 1CH 3-INP SC70-6

IC GATE OR 1CH 3-INP SC70-6

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LVC1G332DCKRG4-ND 1009270-74LVC1G332DCKRG4 705-74LVC1G332DCKRG4 74LVC1G332DCKRG4 74LVC1G332DCKRG4 815-74LVC1G332DCKRG4 74LVC1G332DCKRG4
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - 74LVC1G332DCKRG4 Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters IC GATE OR 1CH 3-INP SC70-6 Logic - Gates and Inverters
Gate Type OR NOT; OR; OR Gate OR OR; OR Gate OR OR NOT; OR
Supply Voltage 1.65V ~ 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.8V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Inputs 3 3 3 3 3
Propagation Delay 3.5 ns 3.5 ns 3.5 ns 3.5 ns
Low Level Output Current (Sink) 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Triple 3-Input NOR - AP54RHC27ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic Function Nexperia - 29AC1012 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 1
Pin Count 5
View Details