Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040539-74LV161284DG
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Weight: 223.195796 mg
Number of Bits: 19
Number of Pins: 48
Output Current: 14 mA
Number of Receivers: 12
Number of Transmitters: 13
Categories: OEM Parts(0-9)
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: Transceiver
Nominal Supply Current: 70 mA
Max Supply Current: 70 mA
Dual Supply Voltage: 5 V
Max Dual Supply Voltage: 5.5 V
Min Dual Supply Voltage: 4.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1040539-74LV161284DGGRG4 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 74LV161284DGGRG4 |