Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LS240DBR 74LS240DBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 736621-74LS240DBR SSOP20 Manufacturer Homepage: www.ti.com Reference case: SSOP20 Reference Date Code: 0708+ Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 736621-74LS240DBR SSOP20 Manufacturer Homepage: www.ti.com Reference case: SSOP20 Reference Date Code: 0708+ Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LS240DBR - 736621-74LS240DBR SSOP20 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LS240DBR
736621-74LS240DBR SSOP20
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LS240DBR 736621-74LS240DBR SSOP20
Manufacturer: Texas Instruments Win Source Part Number: 736621-74LS240DBR SSOP20 Manufacturer Homepage: www.ti.com Reference case: SSOP20 Reference Date Code: 0708+ Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 736621-74LS240DBR SSOP20
Manufacturer Homepage: www.ti.com
Reference case: SSOP20
Reference Date Code: 0708+
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 736621-74LS240DBR SSOP20
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LS240DBR
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ADN4697EBRZ-RL7 - 910588-ADN4697EBRZ-RL7 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details