Texas Instruments High-Performance Analog Logic - Latches 74HSTL16919DGGRE4

Description
IC MEMORY ADDRESS LATCH 48-TSSOP
Datasheet
Description
IC MEMORY ADDRESS LATCH 48-TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74HSTL16919DGGRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74HSTL16919DGGRE4
Logic - Latches 74HSTL16919DGGRE4
IC MEMORY ADDRESS LATCH 48-TSSOP

IC MEMORY ADDRESS LATCH 48-TSSOP

Supplier's Site Datasheet
Latches - 74HSTL16919DGGRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 9:18 IC Standard 48-TSSOP

D-Type, Addressable 1 Channel 9:18 IC Standard 48-TSSOP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number 74HSTL16919DGGRE4 74HSTL16919DGGRE4
Product Name Logic - Latches Latches
Latch Type D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
Propagation Delay 1.9 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC573 Octal Transparent Non-Inverting Latches with 3-State Outputs - CD74AC573M96E4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
Operating Current 0.0800 mA
View Details
Latches - 74AHC573D,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 5.5V
View Details
4 suppliers
Logic - Latches - 74ACT573SC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 74FCT573KASO - Quarktwin Technology Ltd.
Integrated Device Technology
View Details