Texas Instruments Logic - Logic - Universal Bus Functions - 74FCT162501CTPVCT 74FCT162501CTPVCT

Description
Manufacturer: Texas Instruments Win Source Part Number: 765326-74FCT162501CT PVCT Series: 74FCT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 56-BSSOP (0.295", 7.50mm Width) Number of Circuits: 18-Bit Mounting: SMD Logic Type: Universal Bus Transceiver Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Family Name: 74FCT162501 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-SSOP Alternative Parts (Cross-Reference): PI74FCT162501CTV; PI74FCT162501CTVE; PI74FCT162H501ATV; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 765326-74FCT162501CT PVCT Series: 74FCT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 56-BSSOP (0.295", 7.50mm Width) Number of Circuits: 18-Bit Mounting: SMD Logic Type: Universal Bus Transceiver Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Family Name: 74FCT162501 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-SSOP Alternative Parts (Cross-Reference): PI74FCT162501CTV; PI74FCT162501CTVE; PI74FCT162H501ATV; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Universal Bus Functions - 74FCT162501CTPVCT - 765326-74FCT162501CTPVCT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Universal Bus Functions - 74FCT162501CTPVCT
765326-74FCT162501CTPVCT
Logic - Logic - Universal Bus Functions - 74FCT162501CTPVCT 765326-74FCT162501CTPVCT
Manufacturer: Texas Instruments Win Source Part Number: 765326-74FCT162501CT PVCT Series: 74FCT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 56-BSSOP (0.295", 7.50mm Width) Number of Circuits: 18-Bit Mounting: SMD Logic Type: Universal Bus Transceiver Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Family Name: 74FCT162501 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-SSOP Alternative Parts (Cross-Reference): PI74FCT162501CTV; PI74FCT162501CTVE; PI74FCT162H501ATV; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 765326-74FCT162501CTPVCT
Series: 74FCT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 56-BSSOP (0.295", 7.50mm Width)
Number of Circuits: 18-Bit
Mounting: SMD
Logic Type: Universal Bus Transceiver
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Family Name: 74FCT162501
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-SSOP
Alternative Parts (Cross-Reference): PI74FCT162501CTV; PI74FCT162501CTVE; PI74FCT162H501ATV;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 765326-74FCT162501CTPVCT
Product Name Logic - Logic - Universal Bus Functions - 74FCT162501CTPVCT
Unlock Full Specs
to access all available technical data