Texas Instruments High-Performance Analog Signal Switches, Multiplexers, Decoders 74CBTLV3857DGVRE4

Description
Bus Switch 10 x 1:1 24-TVSOP
Request a Quote Datasheet
Description
Bus Switch 10 x 1:1 24-TVSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 74CBTLV3857DGVRE4-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
74CBTLV3857DGVRE4-ND
Signal Switches, Multiplexers, Decoders 74CBTLV3857DGVRE4-ND
Bus Switch 10 x 1:1 24-TVSOP

Bus Switch 10 x 1:1 24-TVSOP

Buy Now Datasheet
Singapore, Singapore
10BIT Analog Switch and Multiplexer IC
743-74CBTLV3857DGVRE4
10BIT Analog Switch and Multiplexer IC 743-74CBTLV3857DGVRE4
IC LV 10BIT FET BUS SW 24-TVSOP Product overview: 74CBTLV3857DGVRE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 10BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CBTLV3857DGVRE 4 can be used for catalog matching and distributor lookup.

IC LV 10BIT FET BUS SW 24-TVSOP Product overview: 74CBTLV3857DGVRE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 10BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CBTLV3857DGVRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3857DGVRE4 - 765277-74CBTLV3857DGVRE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3857DGVRE4
765277-74CBTLV3857DGVRE4
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3857DGVRE4 765277-74CBTLV3857DGVRE4
Manufacturer: Texas Instruments Win Source Part Number: 765277-74CBTLV3857DG VRE4 Series: 74CBTLV Packaging: Reel package Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 24-TFSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Independent Circuits: 1 Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Family Name: 74CBTLV3857 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-TVSOP Alternative Parts (Cross-Reference): 74CBTLV3862PY8; 74CBTLV3862Q8; 74CBTLV6800Q; Introduction Date: August 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 765277-74CBTLV3857DGVRE4
Series: 74CBTLV
Packaging: Reel package
Type: Bus Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 24-TFSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Part Status: Obsolete(EOL)
Family Name: 74CBTLV3857
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-TVSOP
Alternative Parts (Cross-Reference): 74CBTLV3862PY8; 74CBTLV3862Q8; 74CBTLV6800Q;
Introduction Date: August 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3857DGVRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74CBTLV3857DGVRE4
Logic - Signal Switches, Multiplexers, Decoders 74CBTLV3857DGVRE4
IC BUS SWITCH 10 X 1:1 24TVSOP

IC BUS SWITCH 10 X 1:1 24TVSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 74CBTLV3857DGVRE4-ND 743-74CBTLV3857DGVRE4 765277-74CBTLV3857DGVRE4 74CBTLV3857DGVRE4
Product Name Signal Switches, Multiplexers, Decoders 10BIT Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3857DGVRE4 Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3862PGG - Lingto Electronic Limited
Specs
Configuration 10 x 1:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1905682 - RS Components, Ltd.
Specs
Configuration 16x1; Dual 16:1
Package Type So
Number of Pins 28
View Details
SN74CBTLV3257-EP Enhanced Product Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer - CCBTLV3257MPWREP - Texas Instruments
Specs
Applications HiRel Enhanced Product
Supply Voltage (VS) 2.3 to 3.6 volts
Ron 7 ohms
View Details
5 suppliers