Texas Instruments High-Performance Analog Signal Switches, Multiplexers, Decoders 74CBTLV1G125DCKRG4

Description
Bus Switch 1 x 1:1 SC-70-5
Request a Quote Datasheet
Description
Bus Switch 1 x 1:1 SC-70-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 74CBTLV1G125DCKRG4-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
74CBTLV1G125DCKRG4-ND
Signal Switches, Multiplexers, Decoders 74CBTLV1G125DCKRG4-ND
Bus Switch 1 x 1:1 SC-70-5

Bus Switch 1 x 1:1 SC-70-5

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-74CBTLV1G125DCKRG4
Analog Switch and Multiplexer IC 743-74CBTLV1G125DCKRG4
3.3-V, 1:1 (SPST), 1-channel FET bus switch 5-SC70 -40 to 85 Product overview: 74CBTLV1G125DCKRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CBTLV1G125DCKR G4 can be used for catalog matching and distributor lookup.

3.3-V, 1:1 (SPST), 1-channel FET bus switch 5-SC70 -40 to 85 Product overview: 74CBTLV1G125DCKRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CBTLV1G125DCKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV1G125DCKRG4 - 1007913-74CBTLV1G125DCKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV1G125DCKRG4
1007913-74CBTLV1G125DCKRG4
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV1G125DCKRG4 1007913-74CBTLV1G125DCKRG4
Manufacturer: Texas Instruments Win Source Part Number: 1007913-74CBTLV1G125 DCKRG4 Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1007913-74CBTLV1G125DCKRG4
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV1G125DCKRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74CBTLV1G125DCKRG4
Logic - Signal Switches, Multiplexers, Decoders 74CBTLV1G125DCKRG4
IC BUS SWITCH 1 X 1:1 SC70-5

IC BUS SWITCH 1 X 1:1 SC70-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 74CBTLV1G125DCKRG4-ND 743-74CBTLV1G125DCKRG4 1007913-74CBTLV1G125DCKRG4 74CBTLV1G125DCKRG4
Product Name Signal Switches, Multiplexers, Decoders Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV1G125DCKRG4 Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOT; TSSOP; 5-TSSOP, SC-70-5, SOT-353 Tape and Reel SC-70; SC-70-5
Number of Pins 5
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Signal Switches, Multiplexers, Decoders - 74AC11138PW - 908022-74AC11138PW - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP; SOP; TSSOP; 16-TSSOP
View Details
2 suppliers
Dual 1-of-4 multiplexer/demultiplexer - 74CBTLV3253D-Q100J - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
3 suppliers