Texas Instruments High-Performance Analog 200MHz 3.3V Analog Switch and Multiplexer IC 74CBTLV16210VRE4

Description
20-Ch FET Bus Switch, 200MHz, 3.3V, CMOS, TFSOP Product overview: 74CBTLV16210VRE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CBTLV16210VRE4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20-Ch FET Bus Switch, 200MHz, 3.3V, CMOS, TFSOP Product overview: 74CBTLV16210VRE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CBTLV16210VRE4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200MHz 3.3V Analog Switch and Multiplexer IC
743-74CBTLV16210VRE4
200MHz 3.3V Analog Switch and Multiplexer IC 743-74CBTLV16210VRE4
20-Ch FET Bus Switch, 200MHz, 3.3V, CMOS, TFSOP Product overview: 74CBTLV16210VRE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CBTLV16210VRE4 can be used for catalog matching and distributor lookup.

20-Ch FET Bus Switch, 200MHz, 3.3V, CMOS, TFSOP Product overview: 74CBTLV16210VRE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CBTLV16210VRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV16210VRE4 - 1131213-74CBTLV16210VRE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV16210VRE4
1131213-74CBTLV16210VRE4
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV16210VRE4 1131213-74CBTLV16210VRE4
Manufacturer: Texas Instruments Win Source Part Number: 1131213-74CBTLV16210 VRE4 Series: 74CBTLV Packaging: Reel - TR Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 48-TFSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 2.3 V ~ 3.6 V Independent Circuits: 2 Voltage Supply Source: Single Supply Family Name: 74CBTLV16210 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TVSOP Alternative Parts (Cross-Reference): 74CBTLV16210PF; 74CBTLV16210PF8; 74CBTLV16210PFG8; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1131213-74CBTLV16210VRE4
Series: 74CBTLV
Packaging: Reel - TR
Type: Bus Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 48-TFSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 3.6 V
Independent Circuits: 2
Voltage Supply Source: Single Supply
Family Name: 74CBTLV16210
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TVSOP
Alternative Parts (Cross-Reference): 74CBTLV16210PF; 74CBTLV16210PF8; 74CBTLV16210PFG8;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 74CBTLV16210VRE4-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
74CBTLV16210VRE4-ND
Signal Switches, Multiplexers, Decoders 74CBTLV16210VRE4-ND
Bus Switch 10 x 1:1 48-TVSOP

Bus Switch 10 x 1:1 48-TVSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV16210VRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74CBTLV16210VRE4
Logic - Signal Switches, Multiplexers, Decoders 74CBTLV16210VRE4
IC BUS SWITCH 10 X 1:1 48TVSOP

IC BUS SWITCH 10 X 1:1 48TVSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-74CBTLV16210VRE4 1131213-74CBTLV16210VRE4 74CBTLV16210VRE4-ND 74CBTLV16210VRE4
Product Name 200MHz 3.3V Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV16210VRE4 Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts 2.3 to 3.6 volts
Bandwidth 200 MHz
Min Operating Current 0.0100 mA
Unlock Full Specs
to access all available technical data