Texas Instruments High-Performance Analog 200MHz 3.6V TSSOP Analog Switch and Multiplexer IC 74CBTLV16210GRG4

Description
20-Bit FET Bus Switch, 200MHz, 3.6V, 20-Ch, 48-TSSOP Product overview: 74CBTLV16210GRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 3.6V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 3.6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CBTLV16210GRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20-Bit FET Bus Switch, 200MHz, 3.6V, 20-Ch, 48-TSSOP Product overview: 74CBTLV16210GRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 3.6V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 3.6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CBTLV16210GRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200MHz 3.6V TSSOP Analog Switch and Multiplexer IC
743-74CBTLV16210GRG4
200MHz 3.6V TSSOP Analog Switch and Multiplexer IC 743-74CBTLV16210GRG4
20-Bit FET Bus Switch, 200MHz, 3.6V, 20-Ch, 48-TSSOP Product overview: 74CBTLV16210GRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 3.6V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 3.6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CBTLV16210GRG4 can be used for catalog matching and distributor lookup.

20-Bit FET Bus Switch, 200MHz, 3.6V, 20-Ch, 48-TSSOP Product overview: 74CBTLV16210GRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 3.6V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 3.6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CBTLV16210GRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV16210GRG4 - 1007904-74CBTLV16210GRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV16210GRG4
1007904-74CBTLV16210GRG4
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV16210GRG4 1007904-74CBTLV16210GRG4
Manufacturer: Texas Instruments Win Source Part Number: 1007904-74CBTLV16210 GRG4 Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TSSOP Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1007904-74CBTLV16210GRG4
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TSSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 74CBTLV16210GRG4-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
74CBTLV16210GRG4-ND
Signal Switches, Multiplexers, Decoders 74CBTLV16210GRG4-ND
Bus Switch 10 x 1:1 48-TSSOP

Bus Switch 10 x 1:1 48-TSSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV16210GRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74CBTLV16210GRG4
Logic - Signal Switches, Multiplexers, Decoders 74CBTLV16210GRG4
IC BUS SWITCH 10 X 1:1 48TSSOP

IC BUS SWITCH 10 X 1:1 48TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-74CBTLV16210GRG4 1007904-74CBTLV16210GRG4 74CBTLV16210GRG4-ND 74CBTLV16210GRG4
Product Name 200MHz 3.6V TSSOP Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV16210GRG4 Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts 2.3 to 3.6 volts
Bandwidth 200 MHz
Min Operating Current 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4052BPWR - Texas Instruments
Specs
Configuration 2 X 1:4 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
9 suppliers
Analog Switches, Multiplexers, Demultiplexers - 1727-8073-2-ND - DigiKey
Specs
Configuration 2x1
Supply Voltage (VS) 1.65 to 5.5 volts
Ron 10 ohms
View Details
3 suppliers