Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1139456-74CBTD16210D
Packaging: Tape and Reel
Operating Supply Voltage: 5 V
Number of Elements: 2
Weight: 223.195796 mg
Number of Bits: 20
Resistance: 7 Ω
Number of Pins: 48
High Level Output Current: -128 mA
Low Level Output Current: 128 mA
Independent Circuits: 2
Quiescent Current: 1.5 mA
Propagation Delay: 250 ps
Output Current: 64 mA
Categories: Custom Parts
Case / Package: TSSOP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 9.8 ns
Max Operating Temperature: 85 °C
Nominal Supply Current: 1.5 mA
Nominal Input Voltage: 2 V
Supply Type: Single
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1139456-74CBTD16210DGGRG4 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 74CBTD16210DGGRG4 |