The SN74CBT16211A is a 24-bit FET bus switch designed by Texas Instruments, featuring low on-state resistance for minimal propagation delay. It operates as either a dual 12-bit bus switch or a single 24-bit bus switch, with control inputs 1OE and 2OE determining the connection between the respective A and B ports. The device supports TTL-compatible input levels and has a supply voltage range of 4V to 5.5V, making it suitable for various digital applications. It is available in multiple package options, including TSSOP and VFBGA, and operates within a temperature range of -40°C to 85°C. The device's low power consumption and high-speed performance make it a viable choice for engineers looking for efficient bus switching solutions.
24-Bit FET Bus Switch IC, 200MHz, 5.5V, 56-TSSOP Product overview: 74CBT16211ADGGRE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CBT16211ADGGRE
Bus Switch 12 x 1:1 56-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1131193-74CBT16211AD
Series: 74CBT
Packaging: Reel - TR
Type: Bus Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 56-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Operating Supply Voltage: 4 V ~ 5.5 V
Independent Circuits: 2
Voltage Supply Source: Single Supply
Family Name: 74CBT16211
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-TSSOP
Alternative Parts (Cross-Reference): CBT16211DGG; CBT16211DGG/N-T; CBT16211DGG,118;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IC BUS SWITCH 12 X 1:1 56TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-74CBT16211ADGGRE4 | 74CBT16211ADGGRE4-ND | 1131193-74CBT16211ADGGRE4 | 74CBT16211ADGGRE4 |
| Product Name | 200MHz 5.5V TSSOP Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBT16211ADGGRE4 | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS | |||
| Supply Voltage (VS) | 5 volts | 4 to 5.5 volts | ||
| Bandwidth | 200 MHz | |||
| Min Operating Current | 0.0030 mA |