Texas Instruments High-Performance Analog 3.3V 100MHz Analog Switch and Multiplexer IC 74CB3T3306DCURG4

Description
2-Ch FET Bus Switch, 3.3V, 100MHz, VSSOP Product overview: 74CB3T3306DCURG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 100MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3.3V, 100MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CB3T3306DCURG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Ch FET Bus Switch, 3.3V, 100MHz, VSSOP Product overview: 74CB3T3306DCURG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 100MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3.3V, 100MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CB3T3306DCURG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 100MHz Analog Switch and Multiplexer IC
743-74CB3T3306DCURG4
3.3V 100MHz Analog Switch and Multiplexer IC 743-74CB3T3306DCURG4
2-Ch FET Bus Switch, 3.3V, 100MHz, VSSOP Product overview: 74CB3T3306DCURG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 100MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3.3V, 100MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CB3T3306DCURG4 can be used for catalog matching and distributor lookup.

2-Ch FET Bus Switch, 3.3V, 100MHz, VSSOP Product overview: 74CB3T3306DCURG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 100MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3.3V, 100MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CB3T3306DCURG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CB3T3306DCURG4 - 1007892-74CB3T3306DCURG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CB3T3306DCURG4
1007892-74CB3T3306DCURG4
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CB3T3306DCURG4 1007892-74CB3T3306DCURG4
Manufacturer: Texas Instruments Win Source Part Number: 1007892-74CB3T3306DC URG4 Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: US8 Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1007892-74CB3T3306DCURG4
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: US8
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 74CB3T3306DCURG4-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
74CB3T3306DCURG4-ND
Signal Switches, Multiplexers, Decoders 74CB3T3306DCURG4-ND
Bus Switch 1 x 1:1 8-VSSOP

Bus Switch 1 x 1:1 8-VSSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - 74CB3T3306DCURG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74CB3T3306DCURG4
Logic - Signal Switches, Multiplexers, Decoders 74CB3T3306DCURG4
IC BUS SWITCH 1 X 1:1 8VSSOP

IC BUS SWITCH 1 X 1:1 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-74CB3T3306DCURG4 1007892-74CB3T3306DCURG4 74CB3T3306DCURG4-ND 74CB3T3306DCURG4
Product Name 3.3V 100MHz Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CB3T3306DCURG4 Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts 2.3 to 3.6 volts
Bandwidth 100 MHz
Min Operating Current 0.0200 mA
Unlock Full Specs
to access all available technical data