Texas Instruments High-Performance Analog 3.3V Analog Switch and Multiplexer IC 74CB3T1G125DCKRG4

Description
1-Ch FET Bus Switch, 3.3V, CMOS, SC-88, 0.25ns PD Product overview: 74CB3T1G125DCKRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CB3T1G125DCKRG 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Ch FET Bus Switch, 3.3V, CMOS, SC-88, 0.25ns PD Product overview: 74CB3T1G125DCKRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CB3T1G125DCKRG 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V Analog Switch and Multiplexer IC
743-74CB3T1G125DCKRG4
3.3V Analog Switch and Multiplexer IC 743-74CB3T1G125DCKRG4
1-Ch FET Bus Switch, 3.3V, CMOS, SC-88, 0.25ns PD Product overview: 74CB3T1G125DCKRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CB3T1G125DCKRG 4 can be used for catalog matching and distributor lookup.

1-Ch FET Bus Switch, 3.3V, CMOS, SC-88, 0.25ns PD Product overview: 74CB3T1G125DCKRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CB3T1G125DCKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CB3T1G125DCKRG4 - 1131188-74CB3T1G125DCKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CB3T1G125DCKRG4
1131188-74CB3T1G125DCKRG4
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CB3T1G125DCKRG4 1131188-74CB3T1G125DCKRG4
Manufacturer: Texas Instruments Win Source Part Number: 1131188-74CB3T1G125D CKRG4 Series: 74CB Packaging: Reel - TR Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: SMD Operating Supply Voltage: 2.3 V ~ 3.6 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: 74CB3T1G125 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SC-70-5 Alternative Parts (Cross-Reference): SN74CB3T1G125DBVR; 74CB3T1G125DBVRE4; 74CB3T1G125DBVRG4; Introduction Date: January 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1131188-74CB3T1G125DCKRG4
Series: 74CB
Packaging: Reel - TR
Type: Bus Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 3.6 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: 74CB3T1G125
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-70-5
Alternative Parts (Cross-Reference): SN74CB3T1G125DBVR; 74CB3T1G125DBVRE4; 74CB3T1G125DBVRG4;
Introduction Date: January 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 74CB3T1G125DCKRG4-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
74CB3T1G125DCKRG4-ND
Signal Switches, Multiplexers, Decoders 74CB3T1G125DCKRG4-ND
Bus Switch 1 x 1:1 SC-70-5

Bus Switch 1 x 1:1 SC-70-5

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - 74CB3T1G125DCKRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74CB3T1G125DCKRG4
Logic - Signal Switches, Multiplexers, Decoders 74CB3T1G125DCKRG4
IC BUS SWITCH 1 X 1:1 SC70-5

IC BUS SWITCH 1 X 1:1 SC70-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-74CB3T1G125DCKRG4 1131188-74CB3T1G125DCKRG4 74CB3T1G125DCKRG4-ND 74CB3T1G125DCKRG4
Product Name 3.3V Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CB3T1G125DCKRG4 Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts 2.3 to 3.6 volts
Min Operating Current 0.0230 mA
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1905812 - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Package Type So
Number of Pins 16
View Details
2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
10-bit bus switch with 5-bit output enables - 74CBTLV3384BQ,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
4 suppliers