Texas Instruments High-Performance Analog Signal Switches, Multiplexers, Decoders 74CB3T16211DGGRE4

Description
Bus Switch 12 x 1:1 56-TSSOP
Request a Quote Datasheet
Description
Bus Switch 12 x 1:1 56-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 74CB3T16211DGGRE4-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
74CB3T16211DGGRE4-ND
Signal Switches, Multiplexers, Decoders 74CB3T16211DGGRE4-ND
Bus Switch 12 x 1:1 56-TSSOP

Bus Switch 12 x 1:1 56-TSSOP

Buy Now Datasheet
Singapore, Singapore
100MHz 3.3V TSSOP Analog Switch and Multiplexer IC
743-74CB3T16211DGGRE4
100MHz 3.3V TSSOP Analog Switch and Multiplexer IC 743-74CB3T16211DGGRE4
24-Ch FET Bus Switch, 100MHz, 3.3V, TSSOP, Logic IC Product overview: 74CB3T16211DGGRE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 3.3V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 100MHz, 3.3V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CB3T16211DGGRE 4 can be used for catalog matching and distributor lookup.

24-Ch FET Bus Switch, 100MHz, 3.3V, TSSOP, Logic IC Product overview: 74CB3T16211DGGRE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 3.3V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 100MHz, 3.3V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CB3T16211DGGRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CB3T16211DGGRE4 - 1131184-74CB3T16211DGGRE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CB3T16211DGGRE4
1131184-74CB3T16211DGGRE4
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CB3T16211DGGRE4 1131184-74CB3T16211DGGRE4
Manufacturer: Texas Instruments Win Source Part Number: 1131184-74CB3T16211D GGRE4 Series: 74CB Packaging: Reel - TR Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 56-TFSOP (0.240", 6.10mm Width) Mounting: SMD Operating Supply Voltage: 2.3 V ~ 3.6 V Independent Circuits: 2 Voltage Supply Source: Single Supply Family Name: 74CB3T16211 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 56-TSSOP Alternative Parts (Cross-Reference): SN74CB3T16211GQLR; SN74CB3T16211GQL; SN74CB3T16211ZQLR; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1131184-74CB3T16211DGGRE4
Series: 74CB
Packaging: Reel - TR
Type: Bus Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 56-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 3.6 V
Independent Circuits: 2
Voltage Supply Source: Single Supply
Family Name: 74CB3T16211
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-TSSOP
Alternative Parts (Cross-Reference): SN74CB3T16211GQLR; SN74CB3T16211GQL; SN74CB3T16211ZQLR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - 74CB3T16211DGGRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74CB3T16211DGGRE4
Logic - Signal Switches, Multiplexers, Decoders 74CB3T16211DGGRE4
IC BUS SWITCH 12 X 1:1 56TSSOP

IC BUS SWITCH 12 X 1:1 56TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 74CB3T16211DGGRE4-ND 743-74CB3T16211DGGRE4 1131184-74CB3T16211DGGRE4 74CB3T16211DGGRE4
Product Name Signal Switches, Multiplexers, Decoders 100MHz 3.3V TSSOP Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CB3T16211DGGRE4 Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP Tape and Reel
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts 2.3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1922863 - RS Components, Ltd.
Specs
Configuration Triple SPDT
Package Type SOIC; Soic
Number of Pins 16
View Details
CD4051B-MIL CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BF3A - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Supply Voltage (VS) 5 to 18 volts
View Details
4 suppliers
Quad 1-of-2 multiplexer/demultiplexer - 74CBTLV3257BQ-Q1AX - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74AHCT138D,118 - Lingto Electronic Limited
Specs
Configuration 1 x 3:8
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details