Texas Instruments High-Performance Analog Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CB3Q3306ADCURG4 74CB3Q3306ADCURG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1131181-74CB3Q3306AD CURG4 Series: 74CB Packaging: Reel - TR Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 8-VFSOP (0.091", 2.30mm Width) Mounting: SMD Operating Supply Voltage: 2.3 V ~ 3.6 V Independent Circuits: 2 Voltage Supply Source: Single Supply Family Name: 74CB3Q3306 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: US8 Alternative Parts (Cross-Reference): SN74CB3Q3306APWE4; SN74CB3Q3306APWG4; SN74CB3Q3306APWRE4; Introduction Date: April 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1131181-74CB3Q3306AD CURG4 Series: 74CB Packaging: Reel - TR Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 8-VFSOP (0.091", 2.30mm Width) Mounting: SMD Operating Supply Voltage: 2.3 V ~ 3.6 V Independent Circuits: 2 Voltage Supply Source: Single Supply Family Name: 74CB3Q3306 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: US8 Alternative Parts (Cross-Reference): SN74CB3Q3306APWE4; SN74CB3Q3306APWG4; SN74CB3Q3306APWRE4; Introduction Date: April 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CB3Q3306ADCURG4 - 1131181-74CB3Q3306ADCURG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CB3Q3306ADCURG4
1131181-74CB3Q3306ADCURG4
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CB3Q3306ADCURG4 1131181-74CB3Q3306ADCURG4
Manufacturer: Texas Instruments Win Source Part Number: 1131181-74CB3Q3306AD CURG4 Series: 74CB Packaging: Reel - TR Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 8-VFSOP (0.091", 2.30mm Width) Mounting: SMD Operating Supply Voltage: 2.3 V ~ 3.6 V Independent Circuits: 2 Voltage Supply Source: Single Supply Family Name: 74CB3Q3306 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: US8 Alternative Parts (Cross-Reference): SN74CB3Q3306APWE4; SN74CB3Q3306APWG4; SN74CB3Q3306APWRE4; Introduction Date: April 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1131181-74CB3Q3306ADCURG4
Series: 74CB
Packaging: Reel - TR
Type: Bus Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 8-VFSOP (0.091", 2.30mm Width)
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 3.6 V
Independent Circuits: 2
Voltage Supply Source: Single Supply
Family Name: 74CB3Q3306
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: US8
Alternative Parts (Cross-Reference): SN74CB3Q3306APWE4; SN74CB3Q3306APWG4; SN74CB3Q3306APWRE4;
Introduction Date: April 01, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
500MHz 3.3V Analog Switch and Multiplexer IC
743-74CB3Q3306ADCURG4
500MHz 3.3V Analog Switch and Multiplexer IC 743-74CB3Q3306ADCURG4
2-Ch FET Bus Switch, 500MHz, 3.3V, VSSOP, SPST Product overview: 74CB3Q3306ADCURG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 500MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CB3Q3306ADCURG 4 can be used for catalog matching and distributor lookup.

2-Ch FET Bus Switch, 500MHz, 3.3V, VSSOP, SPST Product overview: 74CB3Q3306ADCURG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 500MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CB3Q3306ADCURG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 74CB3Q3306ADCURG4-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
74CB3Q3306ADCURG4-ND
Signal Switches, Multiplexers, Decoders 74CB3Q3306ADCURG4-ND
Bus Switch 1 x 1:1 8-VSSOP

Bus Switch 1 x 1:1 8-VSSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - 74CB3Q3306ADCURG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74CB3Q3306ADCURG4
Logic - Signal Switches, Multiplexers, Decoders 74CB3Q3306ADCURG4
IC BUS SWITCH 1 X 1:1 8VSSOP

IC BUS SWITCH 1 X 1:1 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1131181-74CB3Q3306ADCURG4 743-74CB3Q3306ADCURG4 74CB3Q3306ADCURG4-ND 74CB3Q3306ADCURG4
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CB3Q3306ADCURG4 500MHz 3.3V Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 2.3 to 3.6 volts 2.3 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Standards and Certifications RoHS
Bandwidth 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BPWR - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
9 suppliers
Analog Switch and Multiplexer IC - 743-74HC157D-Q100,118 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2 to 6 volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74CBTLVD3244PW,118 - Lingto Electronic Limited
Specs
Configuration 4 x 1:1
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details