Texas Instruments High-Performance Analog Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CB3Q3306ADCURE4 74CB3Q3306ADCURE4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1007885-74CB3Q3306AD CURE4 Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: US8 Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1007885-74CB3Q3306AD CURE4 Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: US8 Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CB3Q3306ADCURE4 - 1007885-74CB3Q3306ADCURE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CB3Q3306ADCURE4
1007885-74CB3Q3306ADCURE4
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CB3Q3306ADCURE4 1007885-74CB3Q3306ADCURE4
Manufacturer: Texas Instruments Win Source Part Number: 1007885-74CB3Q3306AD CURE4 Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: US8 Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1007885-74CB3Q3306ADCURE4
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: US8
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 74CB3Q3306ADCURE4-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
74CB3Q3306ADCURE4-ND
Signal Switches, Multiplexers, Decoders 74CB3Q3306ADCURE4-ND
Bus Switch 1 x 1:1 8-VSSOP

Bus Switch 1 x 1:1 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
500MHz Analog Switch and Multiplexer IC
743-74CB3Q3306ADCURE4
500MHz Analog Switch and Multiplexer IC 743-74CB3Q3306ADCURE4
2-Bit FET Bus Switch IC, 500MHz, VSSOP, Gold Plating Product overview: 74CB3Q3306ADCURE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 500MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CB3Q3306ADCURE 4 can be used for catalog matching and distributor lookup.

2-Bit FET Bus Switch IC, 500MHz, VSSOP, Gold Plating Product overview: 74CB3Q3306ADCURE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 500MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CB3Q3306ADCURE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - 74CB3Q3306ADCURE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74CB3Q3306ADCURE4
Logic - Signal Switches, Multiplexers, Decoders 74CB3Q3306ADCURE4
IC BUS SWITCH 1 X 1:1 8VSSOP

IC BUS SWITCH 1 X 1:1 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1007885-74CB3Q3306ADCURE4 74CB3Q3306ADCURE4-ND 743-74CB3Q3306ADCURE4 74CB3Q3306ADCURE4
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CB3Q3306ADCURE4 Signal Switches, Multiplexers, Decoders 500MHz Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 2.3 to 3.6 volts 2.3 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type US8 "8-VFSOP Tape and Reel
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details
Quad QFN Analog Switch and Multiplexer IC - 747-74HC4066BQ-Q100,11 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 14
View Details
4 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AHCT138D,118 - Lingto Electronic Limited
Specs
Configuration 1 x 3:8
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details