Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AVC8T245DGVRG4 74AVC8T245DGVRG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013646-74AVC8T245DG VRG4 Packaging: Tape and Reel Length: 5 mm Contact Plating: Gold Mounting: SMD (SMT) Polarity: Non-Inverting Data Rate: 320 Mbps Number of Elements: 1 Height: 1.05 mm Weight: 60.894776 mg Number of Bits: 8 Direction: Bidirectional Number of Channels: 1 Number of Pins: 24 High Level Output Current: -12 mA Low Level Output Current: 12 mA Quiescent Current: 15 µA Propagation Delay: 8.7 ns Width: 4.4 mm Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Case / Package: TFSOP Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 3.6 V Min Supply Voltage: 1.2 V Turn-On Delay Time: 2.5 ns Logic Function: Transceiver, Translator
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013646-74AVC8T245DG VRG4 Packaging: Tape and Reel Length: 5 mm Contact Plating: Gold Mounting: SMD (SMT) Polarity: Non-Inverting Data Rate: 320 Mbps Number of Elements: 1 Height: 1.05 mm Weight: 60.894776 mg Number of Bits: 8 Direction: Bidirectional Number of Channels: 1 Number of Pins: 24 High Level Output Current: -12 mA Low Level Output Current: 12 mA Quiescent Current: 15 µA Propagation Delay: 8.7 ns Width: 4.4 mm Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Case / Package: TFSOP Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 3.6 V Min Supply Voltage: 1.2 V Turn-On Delay Time: 2.5 ns Logic Function: Transceiver, Translator
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AVC8T245DGVRG4 - 1013646-74AVC8T245DGVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AVC8T245DGVRG4
1013646-74AVC8T245DGVRG4
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AVC8T245DGVRG4 1013646-74AVC8T245DGVRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013646-74AVC8T245DG VRG4 Packaging: Tape and Reel Length: 5 mm Contact Plating: Gold Mounting: SMD (SMT) Polarity: Non-Inverting Data Rate: 320 Mbps Number of Elements: 1 Height: 1.05 mm Weight: 60.894776 mg Number of Bits: 8 Direction: Bidirectional Number of Channels: 1 Number of Pins: 24 High Level Output Current: -12 mA Low Level Output Current: 12 mA Quiescent Current: 15 µA Propagation Delay: 8.7 ns Width: 4.4 mm Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Case / Package: TFSOP Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 3.6 V Min Supply Voltage: 1.2 V Turn-On Delay Time: 2.5 ns Logic Function: Transceiver, Translator

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1013646-74AVC8T245DGVRG4
Packaging: Tape and Reel
Length: 5 mm
Contact Plating: Gold
Mounting: SMD (SMT)
Polarity: Non-Inverting
Data Rate: 320 Mbps
Number of Elements: 1
Height: 1.05 mm
Weight: 60.894776 mg
Number of Bits: 8
Direction: Bidirectional
Number of Channels: 1
Number of Pins: 24
High Level Output Current: -12 mA
Low Level Output Current: 12 mA
Quiescent Current: 15 µA
Propagation Delay: 8.7 ns
Width: 4.4 mm
Categories: Logic - Buffers,Drivers,Receivers,Transceivers
Case / Package: TFSOP
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage: 3.6 V
Min Supply Voltage: 1.2 V
Turn-On Delay Time: 2.5 ns
Logic Function: Transceiver, Translator

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1013646-74AVC8T245DGVRG4
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AVC8T245DGVRG4
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - DS2181AQ - 869531-DS2181AQ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details