Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AVC16827DGGRE4 74AVC16827DGGRE4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1131125-74AVC16827DG GRE4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1131125-74AVC16827DG GRE4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AVC16827DGGRE4 - 1131125-74AVC16827DGGRE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AVC16827DGGRE4
1131125-74AVC16827DGGRE4
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AVC16827DGGRE4 1131125-74AVC16827DGGRE4
Manufacturer: Texas Instruments Win Source Part Number: 1131125-74AVC16827DG GRE4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1131125-74AVC16827DGGRE4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1131125-74AVC16827DGGRE4
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AVC16827DGGRE4
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Applications Military / Defense
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details