Manufacturer: Texas Instruments
Win Source Part Number: 765261-74AVC16269DGV
Series: 74AVC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 56-TFSOP (0.173", 4.40mm Width)
Number of Circuits: 12 ~ 24-Bit
Mounting: SMD
Logic Type: Registered Bus Exchanger
Current - Output High, Low: 12mA, 12mA
Operating Supply Voltage: 1.4 V ~ 3.6 V
Part Status: Obsolete(EOL)
Family Name: 74AVC16269
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-TVSOP
Alternative Parts (Cross-Reference): SN74AVC16269DGG; SN74AVC16269DGGR; 74AVC16269DGGRE4;
Introduction Date: August 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 765261-74AVC16269DGVRE4 |
| Product Name | Logic - Logic - Universal Bus Functions - 74AVC16269DGVRE4 |