Texas Instruments Standard Linear and Logic 32-bit 2.5V 3.3V Logic IC 74ALVTH32373ZKER

Description
32-Bit 3-State Latch IC, 2.5V/3.3V, LFBGA, BICMOS Product overview: 74ALVTH32373ZKER from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 2.5V, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 32-bit, 2.5V, 3.3V, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-74ALVTH32373ZKER can be used for catalog matching and distributor lookup.
Request a Quote
Description
32-Bit 3-State Latch IC, 2.5V/3.3V, LFBGA, BICMOS Product overview: 74ALVTH32373ZKER from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 2.5V, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 32-bit, 2.5V, 3.3V, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-74ALVTH32373ZKER can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32-bit 2.5V 3.3V Logic IC
708-74ALVTH32373ZKER
32-bit 2.5V 3.3V Logic IC 708-74ALVTH32373ZKER
32-Bit 3-State Latch IC, 2.5V/3.3V, LFBGA, BICMOS Product overview: 74ALVTH32373ZKER from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 2.5V, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 32-bit, 2.5V, 3.3V, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-74ALVTH32373ZKER can be used for catalog matching and distributor lookup.

32-Bit 3-State Latch IC, 2.5V/3.3V, LFBGA, BICMOS Product overview: 74ALVTH32373ZKER from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 2.5V, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 32-bit, 2.5V, 3.3V, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-74ALVTH32373ZKER can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 708-74ALVTH32373ZKER
Product Name 32-bit 2.5V 3.3V Logic IC
Gate Type D-Type, Latch
Unlock Full Specs
to access all available technical data

Similar Products

2-input OR gate - 74AHCT1G32GW-Q100, - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
4 suppliers
Gates and Inverters - 54LS260FM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 5
View Details
8-Channel Level Translator - MYXAF54RHC804/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 5437DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 54 mA
View Details