Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVCH32973ZKER 74ALVCH32973ZKER

Description
Manufacturer: Texas Instruments Win Source Part Number: 006642-74ALVCH32973Z KER Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 96-PBGA MICROSTAR (13.6x5.6) Supply Voltage - Operating: 1.65 V to 3.6 V Alternative Parts (Cross-Reference): SN74ALVCH32973KR; 74ALVCH32973EC; 74ALVCH32973EC,518; 74ALVCH32973ZKER; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 006642-74ALVCH32973Z KER Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 96-PBGA MICROSTAR (13.6x5.6) Supply Voltage - Operating: 1.65 V to 3.6 V Alternative Parts (Cross-Reference): SN74ALVCH32973KR; 74ALVCH32973EC; 74ALVCH32973EC,518; 74ALVCH32973ZKER; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVCH32973ZKER - 006642-74ALVCH32973ZKER - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVCH32973ZKER
006642-74ALVCH32973ZKER
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVCH32973ZKER 006642-74ALVCH32973ZKER
Manufacturer: Texas Instruments Win Source Part Number: 006642-74ALVCH32973Z KER Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 96-PBGA MICROSTAR (13.6x5.6) Supply Voltage - Operating: 1.65 V to 3.6 V Alternative Parts (Cross-Reference): SN74ALVCH32973KR; 74ALVCH32973EC; 74ALVCH32973EC,518; 74ALVCH32973ZKER; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 006642-74ALVCH32973ZKER
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 96-PBGA MICROSTAR (13.6x5.6)
Supply Voltage - Operating: 1.65 V to 3.6 V
Alternative Parts (Cross-Reference): SN74ALVCH32973KR; 74ALVCH32973EC; 74ALVCH32973EC,518; 74ALVCH32973ZKER;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74ALVCH32973ZKER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74ALVCH32973ZKER
Buffers, Drivers, Receivers, Transceivers 74ALVCH32973ZKER
Buffer, Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 96-PBGA MICROSTAR (13.6x5.6)

Buffer, Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 96-PBGA MICROSTAR (13.6x5.6)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 006642-74ALVCH32973ZKER 74ALVCH32973ZKER
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVCH32973ZKER Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 96-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC125DG - 926327-MC74VHC125DG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details