Manufacturer: Texas Instruments
Win Source Part Number: 1007697-74ALVCH32245
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 4
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 96-PBGA MICROSTAR (13.6x5.6)
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Transceiver, Non-Inverting 4 Element 8 Bit per Element 3-State Output 96-PBGA MICROSTAR (13.6x5.6)
IC TXRX NON-INVERT 3.6V 96PBGA
| Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 1007697-74ALVCH32245ZKER | 74ALVCH32245ZKER | 815-74ALVCH32245ZKER |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVCH32245ZKER | Buffers, Drivers, Receivers, Transceivers | IC TXRX NON-INVERT 3.6V 96PBGA |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 96-LFBGA | Surface Mount; 96-LFBGA |