Texas Instruments High-Performance Analog Logic - Flip Flops 74ALVCH162721DLG4

Description
IC FF D-TYPE SNGL 20BIT 56SSOP
Datasheet
Description
IC FF D-TYPE SNGL 20BIT 56SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74ALVCH162721DLG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ALVCH162721DLG4
Logic - Flip Flops 74ALVCH162721DLG4
IC FF D-TYPE SNGL 20BIT 56SSOP

IC FF D-TYPE SNGL 20BIT 56SSOP

Supplier's Site Datasheet
Flip Flops - 74ALVCH162721DLG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 20 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 20 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number 74ALVCH162721DLG4 74ALVCH162721DLG4
Product Name Logic - Flip Flops Flip Flops
fMAX 150 MHz
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74AHC273D,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 5.5V
View Details
4 suppliers
 - 54ACT825/QLA - Rochester Electronics
Specs
Flip-Flop Type D
Package Type DIP; CDIP24
View Details
2 suppliers