Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AHC245DWR 74AHC245DWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 815837-74AHC245DWR Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 815837-74AHC245DWR Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AHC245DWR - 815837-74AHC245DWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AHC245DWR
815837-74AHC245DWR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AHC245DWR 815837-74AHC245DWR
Manufacturer: Texas Instruments Win Source Part Number: 815837-74AHC245DWR Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 815837-74AHC245DWR
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 815837-74AHC245DWR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AHC245DWR
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details