Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74ACT16861DL

Description
Win Source Part Number: 1042595-74ACT16861DL Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ACT Package: Tube Standard Package: 20 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 10 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): 74ACT16646DL; 74ACT16646DLRG4; 74ACT16543DLR; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTIS74ACT16861DL,2 156-74ACT16861DL,296 -4211-5,74ACT16861DL G4-ND,-74ACT16861DL- NDR,296-4211-5-NDR,7 4ACT16861DLG4 Base Product Number: 74ACT16861
Request a Quote Datasheet
Description
Win Source Part Number: 1042595-74ACT16861DL Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ACT Package: Tube Standard Package: 20 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 10 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): 74ACT16646DL; 74ACT16646DLRG4; 74ACT16543DLR; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTIS74ACT16861DL,2 156-74ACT16861DL,296 -4211-5,74ACT16861DL G4-ND,-74ACT16861DL- NDR,296-4211-5-NDR,7 4ACT16861DLG4 Base Product Number: 74ACT16861
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1042595-74ACT16861DL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1042595-74ACT16861DL
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1042595-74ACT16861DL
Win Source Part Number: 1042595-74ACT16861DL Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ACT Package: Tube Standard Package: 20 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 10 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): 74ACT16646DL; 74ACT16646DLRG4; 74ACT16543DLR; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTIS74ACT16861DL,2 156-74ACT16861DL,296 -4211-5,74ACT16861DL G4-ND,-74ACT16861DL- NDR,296-4211-5-NDR,7 4ACT16861DLG4 Base Product Number: 74ACT16861

Win Source Part Number: 1042595-74ACT16861DL
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74ACT
Package: Tube
Standard Package: 20
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 10
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): 74ACT16646DL; 74ACT16646DLRG4; 74ACT16543DLR;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTIS74ACT16861DL,2156-74ACT16861DL,296-4211-5,74ACT16861DLG4-ND,-74ACT16861DL-NDR,296-4211-5-NDR,74ACT16861DLG4
Base Product Number: 74ACT16861

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74ACT16861DL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74ACT16861DL
Buffers, Drivers, Receivers, Transceivers 74ACT16861DL
Transceiver, Non-Inverting 2 Element 10 Bit per Element 3-State Output 56-SSOP

Transceiver, Non-Inverting 2 Element 10 Bit per Element 3-State Output 56-SSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1042595-74ACT16861DL 74ACT16861DL
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 56-BSSOP (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM207EARSZ-REEL - 860120-ADM207EARSZ-REEL - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details