Texas Instruments Standard Linear and Logic 5V 1MHz SSOP Logic IC 74ACT16841DL

Description
20-Bit 3-State D-Type Latch IC, CMOS, 5V, 1MHz, SSOP Product overview: 74ACT16841DL from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1MHz, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 1MHz, SSOP, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-74ACT16841DL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20-Bit 3-State D-Type Latch IC, CMOS, 5V, 1MHz, SSOP Product overview: 74ACT16841DL from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1MHz, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 1MHz, SSOP, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-74ACT16841DL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 1MHz SSOP Logic IC
708-74ACT16841DL
5V 1MHz SSOP Logic IC 708-74ACT16841DL
20-Bit 3-State D-Type Latch IC, CMOS, 5V, 1MHz, SSOP Product overview: 74ACT16841DL from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1MHz, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 1MHz, SSOP, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-74ACT16841DL can be used for catalog matching and distributor lookup.

20-Bit 3-State D-Type Latch IC, CMOS, 5V, 1MHz, SSOP Product overview: 74ACT16841DL from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1MHz, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 1MHz, SSOP, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-74ACT16841DL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 708-74ACT16841DL
Product Name 5V 1MHz SSOP Logic IC
Gate Type D-Type, Latch
Unlock Full Specs
to access all available technical data

Similar Products

 - 5420/BDA - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type Other; CFP14
View Details
4 suppliers
Gates and Inverters - 1727-3135-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Logic IC - 770-100117FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage -4.2V ~ -5.7V
Inputs 12
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Logic Gates - 2222696P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details