Texas Instruments Standard Linear and Logic Dual 90MHz 5V SSOP Logic IC 74ACT16823DLRG4

Description
Dual 9-Bit D-Type Flip-Flop Driver, 90MHz, 5V, SSOP-56 Product overview: 74ACT16823DLRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 90MHz, 5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 90MHz, 5V, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-74ACT16823DLRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Dual 9-Bit D-Type Flip-Flop Driver, 90MHz, 5V, SSOP-56 Product overview: 74ACT16823DLRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 90MHz, 5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 90MHz, 5V, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-74ACT16823DLRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 90MHz 5V SSOP Logic IC
706-74ACT16823DLRG4
Dual 90MHz 5V SSOP Logic IC 706-74ACT16823DLRG4
Dual 9-Bit D-Type Flip-Flop Driver, 90MHz, 5V, SSOP-56 Product overview: 74ACT16823DLRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 90MHz, 5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 90MHz, 5V, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-74ACT16823DLRG4 can be used for catalog matching and distributor lookup.

Dual 9-Bit D-Type Flip-Flop Driver, 90MHz, 5V, SSOP-56 Product overview: 74ACT16823DLRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 90MHz, 5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 90MHz, 5V, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-74ACT16823DLRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-74ACT16823DLRG4
Product Name Dual 90MHz 5V SSOP Logic IC
Gate Type Buffer/Driver; Flip-Flop, D-Type
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHC32PW,112-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
3 suppliers
Logic Gates - 1460944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Supply Voltage 5.5 v
Logic Family CMOS; Multifunction
View Details