Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACT16543DLRG4 74ACT16543DLRG4

Description
Registered Bus Transceiver, ACT Series, 2-Func, 8-Bit, True Output, CMOS, PDSO56
Request a Quote Datasheet
Description
Registered Bus Transceiver, ACT Series, 2-Func, 8-Bit, True Output, CMOS, PDSO56
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74ACT16543DLRG4 - Rochester Electronics
Newburyport, MA, United States
Registered Bus Transceiver, ACT Series, 2-Func, 8-Bit, True Output, CMOS, PDSO56

Registered Bus Transceiver, ACT Series, 2-Func, 8-Bit, True Output, CMOS, PDSO56

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACT16543DLRG4 - 765014-74ACT16543DLRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACT16543DLRG4
765014-74ACT16543DLRG4
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACT16543DLRG4 765014-74ACT16543DLRG4
Manufacturer: Texas Instruments Win Source Part Number: 765014-74ACT16543DLR G4 Series: 74ACT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 8 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-SSOP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 765014-74ACT16543DLRG4
Series: 74ACT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 56-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 8
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-SSOP
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74ACT16543DLRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74ACT16543DLRG4
Buffers, Drivers, Receivers, Transceivers 74ACT16543DLRG4
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP

Buy Now
Buffers, Drivers, Receivers, Transceivers - 74ACT16543DLRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74ACT16543DLRG4
Buffers, Drivers, Receivers, Transceivers 74ACT16543DLRG4
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 74ACT16543DLRG4 765014-74ACT16543DLRG4 74ACT16543DLRG4
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACT16543DLRG4 Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; SMD Surface Mount; 56-BSSOP (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
 - 74ACTQ16245SSC-G - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
Features RoHS
View Details