Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACT16543DGGRG4 74ACT16543DGGRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1130476-74ACT16543DG GRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1130476-74ACT16543DG GRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACT16543DGGRG4 - 1130476-74ACT16543DGGRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACT16543DGGRG4
1130476-74ACT16543DGGRG4
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACT16543DGGRG4 1130476-74ACT16543DGGRG4
Manufacturer: Texas Instruments Win Source Part Number: 1130476-74ACT16543DG GRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1130476-74ACT16543DGGRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1130476-74ACT16543DGGRG4
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACT16543DGGRG4
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ISL8487EIB - 875822-ISL8487EIB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details