Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1042594-74ACT16541DL
Termination: SMD/SMT
Length: 15.88 mm
Contact Plating: Gold
Mounting: SMD (SMT)
Polarity: Non-Inverting
Number of Inputs: 16
Operating Supply Voltage: 5 V
Number of Elements: 2
Number of Bits per Element: 8
Thickness: 2.59 mm
Height: 2.79 mm
Number of Bits: 16
Number of Channels: 16
Number of Pins: 48
High Level Output Current: -24 mA
Number of Outputs: 16
Low Level Output Current: 24 mA
Quiescent Current: 8 µA
Propagation Delay: 8.3 ns
Width: 7.49 mm
Categories: Logic - Buffers,Drivers,Rece
Case / Package: SSOP
Alternative Parts (Cross-Reference): 74ACT16244DL; 74ACT16240DL; 74ACT16240DLR; 74ALVCH16244DL,118;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8542390000, 8542390000
REACH SVHC: No SVHC
Max Power Dissipation: 1.2 W
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 11.3 ns
Logic Function: Buffer, Inverting
Number of Input Lines: 16
Number of Output Lines: 16
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 1042594-74ACT16541DL |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACT16541DL |
| Package Type | Surface Mount; SMD (SMT) |