Texas Instruments Standard Linear and Logic 16-bit 65MHz 5V SSOP Logic IC 74ACT16374DL

Description
16-Bit D-Type Flip-Flop, 3-State, 65MHz, 5V, SSOP Product overview: 74ACT16374DL from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 65MHz, 5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16-bit, 65MHz, 5V, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-74ACT16374DL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-Bit D-Type Flip-Flop, 3-State, 65MHz, 5V, SSOP Product overview: 74ACT16374DL from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 65MHz, 5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16-bit, 65MHz, 5V, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-74ACT16374DL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 65MHz 5V SSOP Logic IC
706-74ACT16374DL
16-bit 65MHz 5V SSOP Logic IC 706-74ACT16374DL
16-Bit D-Type Flip-Flop, 3-State, 65MHz, 5V, SSOP Product overview: 74ACT16374DL from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 65MHz, 5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16-bit, 65MHz, 5V, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-74ACT16374DL can be used for catalog matching and distributor lookup.

16-Bit D-Type Flip-Flop, 3-State, 65MHz, 5V, SSOP Product overview: 74ACT16374DL from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 65MHz, 5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16-bit, 65MHz, 5V, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-74ACT16374DL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-74ACT16374DL
Product Name 16-bit 65MHz 5V SSOP Logic IC
Gate Type D-Type, Flip-Flop
Supply Voltage 5.5V
Propagation Delay 10.9 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-6094-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Logic - Logic - Gates and Inverters - 54LS21J - 162945-54LS21J - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers
Dual I/O Arbiter - MYXAF54RHC486/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 54L86/BCA - Rochester Electronics
Specs
Gate Type OR
IC Package Type DIP; Other; CDIP
View Details
3 suppliers