Texas Instruments Standard Linear and Logic 16-bit 5V 24mA SSOP Logic IC 74ACT16373DLR

Description
16-Bit 3-State D-Type Latches, 2 Circuits, 5V, 24mA, SSOP Product overview: 74ACT16373DLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, 24mA, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16-bit, 5V, 24mA, SSOP, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-74ACT16373DLR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-Bit 3-State D-Type Latches, 2 Circuits, 5V, 24mA, SSOP Product overview: 74ACT16373DLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, 24mA, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16-bit, 5V, 24mA, SSOP, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-74ACT16373DLR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 5V 24mA SSOP Logic IC
708-74ACT16373DLR
16-bit 5V 24mA SSOP Logic IC 708-74ACT16373DLR
16-Bit 3-State D-Type Latches, 2 Circuits, 5V, 24mA, SSOP Product overview: 74ACT16373DLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, 24mA, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16-bit, 5V, 24mA, SSOP, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-74ACT16373DLR can be used for catalog matching and distributor lookup.

16-Bit 3-State D-Type Latches, 2 Circuits, 5V, 24mA, SSOP Product overview: 74ACT16373DLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, 24mA, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16-bit, 5V, 24mA, SSOP, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-74ACT16373DLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 708-74ACT16373DLR
Product Name 16-bit 5V 24mA SSOP Logic IC
Gate Type D-Type, Latch
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHCT1G14GW,165-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
SN54ALS86 Quadruple 2-Input Exclusive-OR Gates - 5962-88621012A - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic Gates - 1460935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family CMOS; Or
View Details