LOGIC, TRANSCVR TRI-ST 16BIT, 48SSOP; Logic Family / Base Number:74ACT16245; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:SSOP; No. of Pins:48Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 37AJ2252 |
| Product Name | Logic, Transcvr Tri-St 16Bit, 48Ssop; Logic Family / Base Number Texas Instruments |