IC, 16BIT BUFFER/LINE DRIVER, SMD; Logic Family / Base Number:74ACT16244; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SSOP; No. of Pins:48Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ACT; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 28AH8154 |
| Product Name | Ic, 16Bit Buffer/line Driver, Smd; Logic Family / Base Number Texas Instruments |