74ACT, BUFFER/LINE DRIVER, TSSOP48; Logic Family / Base Number:74ACT16244; Logic Device Type:Buffer, Non Inverting; Logic Case Style:TSSOP; No. of Pins:48Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ACT; RoHS Compliant: Yes
NON INVERTING BUFFER, TSSOP-48; Logic Family / Base Number:74ACT16244; Logic Device Type:Buffer, Non Inverting; Logic Case Style:TSSOP; No. of Pins:48Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ACT RoHS Compliant: Yes
Buffers & Line Drivers Tri-State 16-Bit
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 54AH1788 | 74ACT16244DGGR |
| Product Name | 74Act, Buffer/line Driver, Tssop48; Logic Family / Base Number Texas Instruments | Buffers & Line Drivers |