LOGIC, BUFF/DVR TRI-ST 16BIT, 48SSOP; Logic Device Type:Buffer, Inverting; Logic Family / Base Number:74ACT16240; Logic Case Style:SSOP; No. of Pins:48Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ACT; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 37AJ9204 |
| Product Name | Logic, Buff/dvr Tri-St 16Bit, 48Ssop; Logic Device Type Texas Instruments |