Texas Instruments Standard Linear and Logic 5V SOIC Logic IC 74ACT11286DR

Description
9-Bit Parity Generator/Checker, 5V, SOIC, CMOS Logic IC Product overview: 74ACT11286DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Parity Generators and Checkers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 720-74ACT11286DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
9-Bit Parity Generator/Checker, 5V, SOIC, CMOS Logic IC Product overview: 74ACT11286DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Parity Generators and Checkers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 720-74ACT11286DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V SOIC Logic IC
720-74ACT11286DR
5V SOIC Logic IC 720-74ACT11286DR
9-Bit Parity Generator/Checker, 5V, SOIC, CMOS Logic IC Product overview: 74ACT11286DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Parity Generators and Checkers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 720-74ACT11286DR can be used for catalog matching and distributor lookup.

9-Bit Parity Generator/Checker, 5V, SOIC, CMOS Logic IC Product overview: 74ACT11286DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Parity Generators and Checkers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 720-74ACT11286DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 720-74ACT11286DR
Product Name 5V SOIC Logic IC
Gate Type Parity Gen
Supply Voltage 5.5V
Propagation Delay 10.8 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 74ABT20PW,112 - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 0.0500 mA
View Details
3 suppliers
Logic Gates - 8228714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Supply Voltage 5.5 v
Logic Family CMOS; Multifunction
View Details