Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACT11245PWR 74ACT11245PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 764982-74ACT11245PWR Series: 74ACT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: 74ACT11245 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-TSSOP Alternative Parts (Cross-Reference): TC74ACT245FW; MC74ACT245M; TC74ACT245FWG(ELP); Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 764982-74ACT11245PWR Series: 74ACT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: 74ACT11245 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-TSSOP Alternative Parts (Cross-Reference): TC74ACT245FW; MC74ACT245M; TC74ACT245FWG(ELP); Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACT11245PWR - 764982-74ACT11245PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACT11245PWR
764982-74ACT11245PWR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACT11245PWR 764982-74ACT11245PWR
Manufacturer: Texas Instruments Win Source Part Number: 764982-74ACT11245PWR Series: 74ACT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: 74ACT11245 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-TSSOP Alternative Parts (Cross-Reference): TC74ACT245FW; MC74ACT245M; TC74ACT245FWG(ELP); Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 764982-74ACT11245PWR
Series: 74ACT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 8
Family Name: 74ACT11245
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-TSSOP
Alternative Parts (Cross-Reference): TC74ACT245FW; MC74ACT245M; TC74ACT245FWG(ELP);
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - 74ACT11245PWR - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, ACT Series, 8-Func, CMOS, PDSO24

Bus Transceiver, ACT Series, 8-Func, CMOS, PDSO24

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - 74ACT11245PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74ACT11245PWR
Buffers, Drivers, Receivers, Transceivers 74ACT11245PWR
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-TSSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 764982-74ACT11245PWR 74ACT11245PWR 74ACT11245PWR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACT11245PWR Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount Surface Mount; 24-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX245DTG - 883741-MC74LCX245DTG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details