Texas Instruments Standard Linear and Logic Dual 125MHz SSOP Logic IC 74ACT11074DBR

Description
Dual D-Type Flip-Flop, 125MHz, CMOS, SSOP Product overview: 74ACT11074DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 125MHz, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 125MHz, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-74ACT11074DBR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual D-Type Flip-Flop, 125MHz, CMOS, SSOP Product overview: 74ACT11074DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 125MHz, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 125MHz, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-74ACT11074DBR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 125MHz SSOP Logic IC - 706-74ACT11074DBR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 125MHz SSOP Logic IC
706-74ACT11074DBR
Dual 125MHz SSOP Logic IC 706-74ACT11074DBR
Dual D-Type Flip-Flop, 125MHz, CMOS, SSOP Product overview: 74ACT11074DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 125MHz, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 125MHz, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-74ACT11074DBR can be used for catalog matching and distributor lookup.

Dual D-Type Flip-Flop, 125MHz, CMOS, SSOP Product overview: 74ACT11074DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 125MHz, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 125MHz, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-74ACT11074DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-74ACT11074DBR
Product Name Dual 125MHz SSOP Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-74AHCT08D,112 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type AND; AND
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
6 suppliers
Gates and Inverters - 54LS09FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Dual 3-Input Majority Voter w/ error output - MYXAP54RHC301/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - Multi-Function, Configurable - 100307QCX - Lingto Electronic Limited
Specs
Gate Type NOT; NOR; XOR; XNOR
Inputs 2
Number of Gates 5
View Details