OR Gate IC 4 Channel 16-TSSOP
IC GATE OR 4CH 2-INP 16TSSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 74ACT11032PWR | 74ACT11032PWR |
| Product Name | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | OR; OR Gate | NOT; OR |
| Supply Voltage | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) |
| Inputs | 2 | |
| Operating Current | 24 mA | 0.0040 mA |