OR Gate IC 4 Channel 16-SSOP
OR Gate IC 4 Channel 16-SSOP
IC GATE OR 4CH 2-INP 16SSOP
IC GATE OR 4CH 2-INP 16SSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74ACT11032DBRE4-ND | 74ACT11032DBRE4 | 74ACT11032DBRE4 | 74ACT11032DBRE4 |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | OR | OR; OR Gate | OR | NOT; OR |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | |
| Inputs | 2 | 2 | ||
| Propagation Delay | 8.1 ns | |||
| Low Level Output Current (Sink) | 24 mA | 24 mA |