Hex Inverter IC, 6-Gate, CMOS, 5V, PDIP Product overview: 74ACT11004N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ACT11004N can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 20-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 764973-74ACT11004N
Series: 74ACT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 20-DIP (0.300", 7.62mm)
Number of Circuits: 6
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: 74ACT11004
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-PDIP
Maximum Quiescent Current: 4μA
Alternative Parts (Cross-Reference): 5962H9651701VCA; 5962G9651701QCC; 74ACT04PC_Q;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC INVERTER 6CH 6-INP 20DIP
IC INVERTER 6CH 1IN 20DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74ACT11004N | 74ACT11004N-ND | 764973-74ACT11004N | 74ACT11004N | 74ACT11004N | 74ACT11004N |
| Product Name | 5V Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - 74ACT11004N | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Buffer, Inverter | NOT | NOT; Inverter | NOT | NOT | NOT; Inverter |
| Supply Voltage | 5.5V | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | |
| Inputs | 1 | 1 | 6 | 1 | ||
| Propagation Delay | 9.7 ns | 9 ns | 9 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |