Inverter IC 6 Channel 20-SOIC
Hex Inverters 20-SOIC -40 to 85 Product overview: 74ACT11004DWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ACT11004DWR can be used for catalog matching and distributor lookup.
IC INVERTER 6CH 6-INP 20SOIC
IC INVERTER 6CH 1IN 20SOIC
Inverter IC 6 Channel 20-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74ACT11004DWR-ND | 705-74ACT11004DWR | 74ACT11004DWR | 74ACT11004DWR | 74ACT11004DWR |
| Product Name | Gates and Inverters | SOIC Logic IC | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT | NOT | NOT | NOT; Inverter |
| Supply Voltage | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||
| Inputs | 1 | 1 | 1 | ||
| Propagation Delay | 9 ns | ||||
| Low Level Output Current (Sink) | 24 mA | 24 mA |